Solid State, Inc. Rf Power Transistor, Npn 30V 800Mhz To39; Transistor Polarity Solid State 2N3866

Description
RF POWER TRANSISTOR, NPN 30V 800MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Transition Frequency:800MHz; Power Dissipation:5W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
RF POWER TRANSISTOR, NPN 30V 800MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Transition Frequency:800MHz; Power Dissipation:5W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Power Transistor, Npn 30V 800Mhz To39; Transistor Polarity Solid State - 10P5415 - Newark, An Avnet Company
Chicago, IL, United States
Rf Power Transistor, Npn 30V 800Mhz To39; Transistor Polarity Solid State
10P5415
Rf Power Transistor, Npn 30V 800Mhz To39; Transistor Polarity Solid State 10P5415
RF POWER TRANSISTOR, NPN 30V 800MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Transition Frequency:800MHz; Power Dissipation:5W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RF POWER TRANSISTOR, NPN 30V 800MHZ TO39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Transition Frequency:800MHz; Power Dissipation:5W; Continuous Collector Current:400mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 10P5415
Product Name Rf Power Transistor, Npn 30V 800Mhz To39; Transistor Polarity Solid State
Transistor Type Rf Power Transistor, Npn 30V 800Mhz To39; Transistor Polarity Solid State
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
11 suppliers
500A Igbt Mod Left-Side & Right-Side - SK-H1-QOUT-D500 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details