BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; DC Collector Current:50mA; Power Dissipation Pd:500mW; DC Current Gain hFE:900hFE; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67R1078 |
| Product Name | Bipolar Transistor, Dual Pnp, 60V, To-78; Transistor Polarity Solid State |
| Polarity | PNP |