Solid State, Inc. Transistor 2N3810

Description
BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; POWER DISSIPATION PD:500MW; DC COLLECTOR CURRENT:50MA; DC CURRENT GAIN HFE:450HFE; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; POWER DISSIPATION PD:500MW; DC COLLECTOR CURRENT:50MA; DC CURRENT GAIN HFE:450HFE; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor - 32259045 - Radwell International
Willingboro, NJ, United States
Transistor
32259045
Transistor 32259045
BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; POWER DISSIPATION PD:500MW; DC COLLECTOR CURRENT:50MA; DC CURRENT GAIN HFE:450HFE; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; POWER DISSIPATION PD:500MW; DC COLLECTOR CURRENT:50MA; DC CURRENT GAIN HFE:450HFE; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor, Dual Pnp, 60V, To-78; Transistor Polarity Solid State - 67R1076 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Dual Pnp, 60V, To-78; Transistor Polarity Solid State
67R1076
Bipolar Transistor, Dual Pnp, 60V, To-78; Transistor Polarity Solid State 67R1076
BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; DC Collector Current:50mA; Power Dissipation Pd:500mW; DC Current Gain hFE:450hFE; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, DUAL PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; DC Collector Current:50mA; Power Dissipation Pd:500mW; DC Current Gain hFE:450hFE; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors
Product Number 32259045 67R1076
Product Name Transistor Bipolar Transistor, Dual Pnp, 60V, To-78; Transistor Polarity Solid State
Polarity PNP
Unlock Full Specs
to access all available technical data