BIPOLAR TRANSISTOR, NPN, 140V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes
BIPOLAR SINGLE TRANSISTOR, NPN, COLLECTOR EMITTER VOLTAGE MAXIMUM: 140 V, CONTINUOUS COLLECTOR CURRENT: 16 A, POWER DISSIPATION: 150 W, THROUGH-HOLE MOUNT, CASE: TO-3, 2-PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 67R1070 | 32259125 |
| Product Name | Bipolar Transistor, Npn, 140V, To-3; Transistor Polarity Solid State | Transistor |
| Polarity | NPN |