SILICON TRANSISTOR NPN TO-39
BIPOLAR TRANSISTOR, NPN, 150V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:300mA; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
SILICON TRANSISTOR NPN TO-39
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N3500 | 67R1069 | 2N3500 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 150V, To-39; Transistor Polarity Solid State | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | ||
| VCEO | 150 volts | 150 volts | 150 volts |
| Output Power | 1 watts | 1 watts | |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-3; TO-39 | TO-39; TO-205AD, TO-39-3 Metal Can |