BJT, NPN, 140V, 3A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:3A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 10P5409 |
| Product Name | Bjt, Npn, 140V, 3A, To-66; Transistor Polarity Solid State |
| Polarity | NPN |