BIPOLAR TRANSISTOR, DUAL NPN, 60V, TO-71; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:30mA; Power Dissipation Pd:1.5W; DC Current Gain hFE:600hFE; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67R1060 |
| Product Name | Bipolar Transistor, Dual Npn, 60V, To-71; Transistor Polarity Solid State |
| Polarity | NPN |