Solid State, Inc. Scr, 1.6A, 100V, To-5; Peak Repetitive Off State Voltage Solid State 2N2324

Description
SCR, 1.6A, 100V, TO-5; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15ARoHS Compliant: Yes
Description
SCR, 1.6A, 100V, TO-5; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr, 1.6A, 100V, To-5; Peak Repetitive Off State Voltage Solid State - 10P5370 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 1.6A, 100V, To-5; Peak Repetitive Off State Voltage Solid State
10P5370
Scr, 1.6A, 100V, To-5; Peak Repetitive Off State Voltage Solid State 10P5370
SCR, 1.6A, 100V, TO-5; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15ARoHS Compliant: Yes

SCR, 1.6A, 100V, TO-5; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15ARoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 32259053 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
32259053
Thyristor/SCR/Triac/Diac/Alternistor 32259053
SILICON CONTROLLED RECTIFIER, PEAK REPETITIVE OFF STATE VOLTAGE: 100 V, GATE TRIGGER CURRENT MAX.: 200 UA, ON STATE RMS CURRENT: 1.6 A, CASE: TO-5, 3-PIN, PEAK NON REPETITIVE SURGE CURRENT: 15 A, HOLDING CURRENT MAX.: 2 MA. FREE 2 YEAR RADWELL WARRANTY

SILICON CONTROLLED RECTIFIER, PEAK REPETITIVE OFF STATE VOLTAGE: 100 V, GATE TRIGGER CURRENT MAX.: 200 UA, ON STATE RMS CURRENT: 1.6 A, CASE: TO-5, 3-PIN, PEAK NON REPETITIVE SURGE CURRENT: 15 A, HOLDING CURRENT MAX.: 2 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors
Product Number 10P5370 32259053
Product Name Scr, 1.6A, 100V, To-5; Peak Repetitive Off State Voltage Solid State Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

CRDM Standard Hybrid SCR-Diode - B512FS-2T - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
4 suppliers
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details