Solid State, Inc. Scr, 1.6A, 50V, To-5; Peak Repetitive Off State Voltage Solid State 2N2323

Description
SCR, 1.6A, 50V, TO-5; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15A RoHS Compliant: Yes
Description
SCR, 1.6A, 50V, TO-5; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr, 1.6A, 50V, To-5; Peak Repetitive Off State Voltage Solid State - 10P5368 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 1.6A, 50V, To-5; Peak Repetitive Off State Voltage Solid State
10P5368
Scr, 1.6A, 50V, To-5; Peak Repetitive Off State Voltage Solid State 10P5368
SCR, 1.6A, 50V, TO-5; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15A RoHS Compliant: Yes

SCR, 1.6A, 50V, TO-5; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Peak Non Repetitive Surge Current:15A RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 24944281 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24944281
Thyristor/SCR/Triac/Diac/Alternistor 24944281
SCR, 1.6A, 50V, TO-5; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:200¦A; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):1.6A; THYRISTOR CASE STYLE:TO-5; NO. OF PINS:3PINS; HOLDING CURRENT MAX IH:2MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR, 1.6A, 50V, TO-5; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:50V; GATE TRIGGER CURRENT MAX, IGT:200¦A; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):1.6A; THYRISTOR CASE STYLE:TO-5; NO. OF PINS:3PINS; HOLDING CURRENT MAX IH:2MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors
Product Number 10P5368 24944281
Product Name Scr, 1.6A, 50V, To-5; Peak Repetitive Off State Voltage Solid State Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010035V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details