Solid State, Inc. Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State 2N1671B

Description
TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:6µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:6µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State - 10P5339 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State
10P5339
Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State 10P5339
TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:6µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:6µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 10P5339
Product Name Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1279059-STT1400N16P55XPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
3 suppliers