Solid State, Inc. Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State 2N1671

Description
TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:25µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:25µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State - 10P5337 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State
10P5337
Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State 10P5337
TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:25µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, 30V, 0.05A, 0.45W, TO-5; Repetitive Peak Forward Current Itrm:25µA; Peak Emitter Current:50mA; Valley Current Iv:8mA; No. of Pins:3 Pin; Operating Temperature Max:140°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 10P5337
Product Name Transistor, 30V, 0.05A, 0.45W, To-5; Repetitive Peak Forward Current Itrm Solid State
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B533-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Scr Thyristor, 1.6Kv, 635A Rohs Compliant Infineon - 42AH1767 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers