Solid State, Inc. Diode, Schottky, 25A, 40V, Do-203Aa; Repetitive Peak Reverse Voltage Solid State 1N5831

Description
DIODE, SCHOTTKY, 25A, 40V, DO-203AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:25A; Diode Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 25A, 40V, DO-203AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:25A; Diode Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 25A, 40V, Do-203Aa; Repetitive Peak Reverse Voltage Solid State - 61T8300 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 25A, 40V, Do-203Aa; Repetitive Peak Reverse Voltage Solid State
61T8300
Diode, Schottky, 25A, 40V, Do-203Aa; Repetitive Peak Reverse Voltage Solid State 61T8300
DIODE, SCHOTTKY, 25A, 40V, DO-203AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:25A; Diode Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:800A RoHS Compliant: Yes

DIODE, SCHOTTKY, 25A, 40V, DO-203AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:25A; Diode Configuration:Single; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Voltage Max:820mV; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 61T8300
Product Name Diode, Schottky, 25A, 40V, Do-203Aa; Repetitive Peak Reverse Voltage Solid State
Package DO-203AA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - FFSP20120A - 871748-FFSP20120A - Win Source Electronics
Specs
Package TO-220; TO-220-2L
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 1219413 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details