Solid State, Inc. Diode, Schottky, 40V, Axial; Repetitive Peak Reverse Voltage Solid State 1N5825

Description
DIODE, SCHOTTKY, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:-; No. of Pins:2Pins; Forward Voltage Max:520mV; Forward Surge Current:500A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:-; No. of Pins:2Pins; Forward Voltage Max:520mV; Forward Surge Current:500A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 40V, Axial; Repetitive Peak Reverse Voltage Solid State - 79T5070 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40V, Axial; Repetitive Peak Reverse Voltage Solid State
79T5070
Diode, Schottky, 40V, Axial; Repetitive Peak Reverse Voltage Solid State 79T5070
DIODE, SCHOTTKY, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:-; No. of Pins:2Pins; Forward Voltage Max:520mV; Forward Surge Current:500A; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:-; No. of Pins:2Pins; Forward Voltage Max:520mV; Forward Surge Current:500A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 79T5070
Product Name Diode, Schottky, 40V, Axial; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 1219518 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
View Details