ULTRAFAST DIODE, 2.5A, 150V DO-204AP; Repetitive Peak Reverse Voltage:150V; Average Forward Current:2.5A; Diode Configuration:Single
DIODE GEN PURP 150V 2.5A DO204AP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 10P5282 | 1N5806 |
| Product Name | Ultrafast Diode, 2.5A, 150V Do-204Ap; Repetitive Peak Reverse Voltage Solid State | Single Diodes |
| VF | 0.8750 volts | 0.8750 volts |
| IF | 2500 mA | |
| trr | 25 ns |