Solid State, Inc. Rectifier, Standard, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Solid State 1N5552

Description
RECTIFIER, STANDARD, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
Description
RECTIFIER, STANDARD, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Solid State - 10P5276 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Solid State
10P5276
Rectifier, Standard, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Solid State 10P5276
RECTIFIER, STANDARD, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 10P5276
Product Name Rectifier, Standard, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1658765 - RS Components, Ltd.
Specs
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 120 volts
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers