Solid State, Inc. Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Solid State 1N5550

Description
STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:Axial LeadedRoHS Compliant: Yes
Description
STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Solid State - 10P5274 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Solid State
10P5274
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Solid State 10P5274
STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5274
Product Name Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Solid State
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details