Solid State, Inc. Diode, Standard, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Solid State 1N4725

Description
DIODE, STANDARD, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Solid State - 79T4960 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Solid State
79T4960
Diode, Standard, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Solid State 79T4960
DIODE, STANDARD, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:-; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79T4960
Product Name Diode, Standard, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 12 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Bridge Rectifier - 18400551 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details