ZENER DIODE, 10W, 5.6V, DO-4; Zener Voltage Nom:5.6V; Power Dissipation:10W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 5.6V 50W DO5
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 10P5233 | 1N4553B |
| Product Name | Zener Diode, 10W, 5.6V, Do-4; Zener Voltage Nom Solid State | Single Zener Diodes |
| Package | DO-5; DO-5 | DO-203AB, DO-5, Stud; DO-5 |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | |
| PD | 10000 milliwatts |