Solid State, Inc. Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State 1N3741R

Description
STANDARD DIODE, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State - 10P5091 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State
10P5091
Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State 10P5091
STANDARD DIODE, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes

STANDARD DIODE, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5091
Product Name Standard Diode, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 400 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details