Solid State, Inc. Soft Recovery, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State 1N3741

Description
SOFT RECOVERY, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes
Datasheet
Description
SOFT RECOVERY, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Recovery, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State - 10P5090 - Newark, An Avnet Company
Chicago, IL, United States
Soft Recovery, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State
10P5090
Soft Recovery, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State 10P5090
SOFT RECOVERY, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes

SOFT RECOVERY, 275A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:275A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P5090
Product Name Soft Recovery, 275A, 800V, Do-9; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details