Solid State, Inc. Diode, Rf, 65V, 0.05A, Do-204Aa; Repetitive Peak Reverse Voltage Solid State 1N34A

Description
DIODE, RF, 65V, 0.05A, DO-204AA; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Diode Configuration:Single ; Forward Voltage Max:-; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:75°C RoHS Compliant: No
Datasheet
Description
DIODE, RF, 65V, 0.05A, DO-204AA; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Diode Configuration:Single ; Forward Voltage Max:-; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:75°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Rf, 65V, 0.05A, Do-204Aa; Repetitive Peak Reverse Voltage Solid State - 67X3957 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rf, 65V, 0.05A, Do-204Aa; Repetitive Peak Reverse Voltage Solid State
67X3957
Diode, Rf, 65V, 0.05A, Do-204Aa; Repetitive Peak Reverse Voltage Solid State 67X3957
DIODE, RF, 65V, 0.05A, DO-204AA; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Diode Configuration:Single ; Forward Voltage Max:-; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:75°C RoHS Compliant: No

DIODE, RF, 65V, 0.05A, DO-204AA; Repetitive Peak Reverse Voltage:-; Average Forward Current:50mA; Diode Configuration:Single; Forward Voltage Max:-; Reverse Recovery Time:-; Forward Surge Current:-; Operating Temperature Max:75°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 67X3957
Product Name Diode, Rf, 65V, 0.05A, Do-204Aa; Repetitive Peak Reverse Voltage Solid State
IF 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details