Solid State, Inc. Discrete Semiconductor Products - Diodes - Zener 1N3350RB

Description
DO5 50 WATT ZENER DIODES
Description
DO5 50 WATT ZENER DIODES

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N3350RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3350RB
Discrete Semiconductor Products - Diodes - Zener 1N3350RB
DO5 50 WATT ZENER DIODES

DO5 50 WATT ZENER DIODES

Supplier's Site
Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Solid State - 10P5037 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Solid State
10P5037
Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Solid State 10P5037
ZENER DIODE, 50W, 200V, DO-5; Zener Voltage Nom:200V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 200V, DO-5; Zener Voltage Nom:200V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1N3350RB 10P5037
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 50W, 200V, Do-5; Zener Voltage Nom Solid State
Life Cycle Stage Active
Package DO-5 DO-5; DO-5
VZ 200 volts
ZZT 100 ohms
IR 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B51,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers