Solid State, Inc. Zener Diode, 50W, 180V, Do-5; Zener Voltage Nom Solid State 1N3349B

Description
ZENER DIODE, 50W, 180V, DO-5; Zener Voltage Nom:180V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 50W, 180V, DO-5; Zener Voltage Nom:180V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 50W, 180V, Do-5; Zener Voltage Nom Solid State - 10P5029 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 180V, Do-5; Zener Voltage Nom Solid State
10P5029
Zener Diode, 50W, 180V, Do-5; Zener Voltage Nom Solid State 10P5029
ZENER DIODE, 50W, 180V, DO-5; Zener Voltage Nom:180V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 180V, DO-5; Zener Voltage Nom:180V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N3349B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3349B
Discrete Semiconductor Products - Diodes - Zener 1N3349B
DO5 50 WATT ZENER DIODES

DO5 50 WATT ZENER DIODES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 10P5029 1N3349B
Product Name Zener Diode, 50W, 180V, Do-5; Zener Voltage Nom Solid State Discrete Semiconductor Products - Diodes - Zener
Package DO-5; DO-5 DO-5
Pin Count 2
RoHS Compliant RoHS
PD 50000 milliwatts
Tj ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B36,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
8 suppliers