ZENER DIODE, 50W, 100V, DO-5; Zener Voltage Nom:100V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 100V 50W DO5
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 10P4975 | 1N3340B |
| Product Name | Zener Diode, 50W, 100V, Do-5; Zener Voltage Nom Solid State | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-5; DO-5 | DO-5 |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | |
| PD | 50000 milliwatts | |
| Tj | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) |