Solid State, Inc. Discrete Semiconductor Products - Diodes - Zener 1N3327B

Description
DIODE ZENER 39V 50W DO5
Description
DIODE ZENER 39V 50W DO5

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N3327B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3327B
Discrete Semiconductor Products - Diodes - Zener 1N3327B
DIODE ZENER 39V 50W DO5

DIODE ZENER 39V 50W DO5

Supplier's Site
Zener Diode, 50W, 39V, Do-5; Zener Voltage Nom Solid State - 10P4899 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 39V, Do-5; Zener Voltage Nom Solid State
10P4899
Zener Diode, 50W, 39V, Do-5; Zener Voltage Nom Solid State 10P4899
ZENER DIODE, 50W, 39V, DO-5; Zener Voltage Nom:39V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 39V, DO-5; Zener Voltage Nom:39V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1N3327B 10P4899
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 50W, 39V, Do-5; Zener Voltage Nom Solid State
Life Cycle Stage Active
Package DO-5 DO-5; DO-5
VZ 39 volts
ZZT 4 ohms
IR 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7081885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details