DO5 50 WATT ZENER DIODES
ZENER DIODE, 50W, 33V, DO-5; Zener Voltage Nom:33V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N3325RB | 10P4890 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 50W, 33V, Do-5; Zener Voltage Nom Solid State |
| Life Cycle Stage | Active | |
| Package | DO-5 | DO-5; DO-5 |
| VZ | 33 volts | |
| ZZT | 3 ohms | |
| IR | 5 mA |