Solid State, Inc. Discrete Semiconductor Products - Diodes - Zener 1N3325B

Description
DO5 50 WATT ZENER DIODES
Description
DO5 50 WATT ZENER DIODES

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N3325B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3325B
Discrete Semiconductor Products - Diodes - Zener 1N3325B
DO5 50 WATT ZENER DIODES

DO5 50 WATT ZENER DIODES

Supplier's Site
Zener Diode, 50W, 33V, Do-5; Zener Voltage Nom Solid State - 10P4887 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 33V, Do-5; Zener Voltage Nom Solid State
10P4887
Zener Diode, 50W, 33V, Do-5; Zener Voltage Nom Solid State 10P4887
ZENER DIODE, 50W, 33V, DO-5; Zener Voltage Nom:33V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 33V, DO-5; Zener Voltage Nom:33V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1N3325B 10P4887
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 50W, 33V, Do-5; Zener Voltage Nom Solid State
Life Cycle Stage Active
Package DO-5 DO-5; DO-5
VZ 33 volts
ZZT 3 ohms
IR 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 1690677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4492US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details