ZENER DIODE, 50W, 30V, DO-5; Zener Voltage Nom:30V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 10P4881 |
| Product Name | Zener Diode, 50W, 30V, Do-5; Zener Voltage Nom Solid State |
| Package | DO-5; DO-5 |