Solid State, Inc. Zener Diode, 50W, 13V, Do-5; Zener Voltage Nom Solid State 1N3312B

Description
ZENER DIODE, 50W, 13V, DO-5; Zener Voltage Nom:13V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 50W, 13V, DO-5; Zener Voltage Nom:13V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 50W, 13V, Do-5; Zener Voltage Nom Solid State - 10P4810 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 13V, Do-5; Zener Voltage Nom Solid State
10P4810
Zener Diode, 50W, 13V, Do-5; Zener Voltage Nom Solid State 10P4810
ZENER DIODE, 50W, 13V, DO-5; Zener Voltage Nom:13V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 13V, DO-5; Zener Voltage Nom:13V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 10P4810
Product Name Zener Diode, 50W, 13V, Do-5; Zener Voltage Nom Solid State
Package DO-5; DO-5
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers