Solid State, Inc. Zener Diode, 50W, 11V, Do-5; Zener Voltage Nom Solid State 1N3310B

Description
ZENER DIODE, 50W, 11V, DO-5; Zener Voltage Nom:11V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 50W, 11V, DO-5; Zener Voltage Nom:11V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 50W, 11V, Do-5; Zener Voltage Nom Solid State - 10P4798 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 11V, Do-5; Zener Voltage Nom Solid State
10P4798
Zener Diode, 50W, 11V, Do-5; Zener Voltage Nom Solid State 10P4798
ZENER DIODE, 50W, 11V, DO-5; Zener Voltage Nom:11V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 11V, DO-5; Zener Voltage Nom:11V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 10P4798
Product Name Zener Diode, 50W, 11V, Do-5; Zener Voltage Nom Solid State
Package DO-5; DO-5
Unlock Full Specs
to access all available technical data