Solid State, Inc. Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Solid State 1N3296A

Description
STANDARD DIODE, 150A, 1.4KV, DO-8; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 150A, 1.4KV, DO-8; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Solid State - 10P4760 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Solid State
10P4760
Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Solid State 10P4760
STANDARD DIODE, 150A, 1.4KV, DO-8; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 150A, 1.4KV, DO-8; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4760
Product Name Standard Diode, 150A, 1.4Kv, Do-8; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details