Solid State, Inc. Discrete Semiconductor Products - Diodes - Zener 1N3008B

Description
DO4 10 WATT ZENER DIODES
Datasheet
Description
DO4 10 WATT ZENER DIODES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N3008B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3008B
Discrete Semiconductor Products - Diodes - Zener 1N3008B
DO4 10 WATT ZENER DIODES

DO4 10 WATT ZENER DIODES

Supplier's Site
Zener Diode, 10W, 120V, Do-4; Zener Voltage Nom Solid State - 10P4595 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 120V, Do-4; Zener Voltage Nom Solid State
10P4595
Zener Diode, 10W, 120V, Do-4; Zener Voltage Nom Solid State 10P4595
ZENER DIODE, 10W, 120V, DO-4; Zener Voltage Nom:120V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 120V, DO-4; Zener Voltage Nom:120V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1N3008B 10P4595
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 10W, 120V, Do-4; Zener Voltage Nom Solid State
Life Cycle Stage Active
Package DO-4 DO-4; DO-4
VZ 120 volts
ZZT 75 ohms
IR 5 mA
Unlock Full Specs
to access all available technical data