ZENER DIODE, 10W, 51V, DO-4; Zener Voltage Nom:51V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
DO4 10 WATT ZENER DIODES
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 10P4530 | 1N2997B |
| Product Name | Zener Diode, 10W, 51V, Do-4; Zener Voltage Nom Solid State | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-4; DO-4 | DO-4 |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | |
| PD | 10000 milliwatts | |
| Tj | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) |