Solid State, Inc. Discrete Semiconductor Products - Diodes - Zener 1N2991B

Description
DIODE ZENER 36V 10W DO4
Datasheet
Description
DIODE ZENER 36V 10W DO4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N2991B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N2991B
Discrete Semiconductor Products - Diodes - Zener 1N2991B
DIODE ZENER 36V 10W DO4

DIODE ZENER 36V 10W DO4

Supplier's Site
Zener Diode, 10W, 36V, Do-4; Zener Voltage Nom Solid State - 10P4495 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 36V, Do-4; Zener Voltage Nom Solid State
10P4495
Zener Diode, 10W, 36V, Do-4; Zener Voltage Nom Solid State 10P4495
ZENER DIODE, 10W, 36V, DO-4; Zener Voltage Nom:36V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 36V, DO-4; Zener Voltage Nom:36V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1N2991B 10P4495
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 10W, 36V, Do-4; Zener Voltage Nom Solid State
Life Cycle Stage Active
Package DO-4 DO-4; DO-4
VZ 36 volts
ZZT 10 ohms
IR 5 mA
Unlock Full Specs
to access all available technical data