DIODE ZENER 30V 10W DO4
ZENER DIODE, 10W, 30V, DO-4; Zener Voltage Nom:30V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N2989RB | 10P4486 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 10W, 30V, Do-4; Zener Voltage Nom Solid State |
| Life Cycle Stage | Active | |
| Package | DO-4 | DO-4; DO-4 |
| VZ | 30 volts | |
| ZZT | 8 ohms | |
| IR | 5 mA |