Solid State, Inc. Zener Diode, 10W, 30V, Do-4; Zener Voltage Nom Solid State 1N2989B

Description
ZENER DIODE, 10W, 30V, DO-4; Zener Voltage Nom:30V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 10W, 30V, DO-4; Zener Voltage Nom:30V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 30V, Do-4; Zener Voltage Nom Solid State - 10P4483 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 30V, Do-4; Zener Voltage Nom Solid State
10P4483
Zener Diode, 10W, 30V, Do-4; Zener Voltage Nom Solid State 10P4483
ZENER DIODE, 10W, 30V, DO-4; Zener Voltage Nom:30V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 30V, DO-4; Zener Voltage Nom:30V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 10P4483
Product Name Zener Diode, 10W, 30V, Do-4; Zener Voltage Nom Solid State
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C43X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details