Solid State, Inc. Zener Diode, 10W, 25V, Do-4; Zener Voltage Nom Solid State 1N2987B

Description
ZENER DIODE, 10W, 25V, DO-4; Zener Voltage Nom:25V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 10W, 25V, DO-4; Zener Voltage Nom:25V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 25V, Do-4; Zener Voltage Nom Solid State - 10P4471 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 25V, Do-4; Zener Voltage Nom Solid State
10P4471
Zener Diode, 10W, 25V, Do-4; Zener Voltage Nom Solid State 10P4471
ZENER DIODE, 10W, 25V, DO-4; Zener Voltage Nom:25V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 25V, DO-4; Zener Voltage Nom:25V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N2987B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N2987B
Discrete Semiconductor Products - Diodes - Zener 1N2987B
DO4 10 WATT ZENER DIODES

DO4 10 WATT ZENER DIODES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 10P4471 1N2987B
Product Name Zener Diode, 10W, 25V, Do-4; Zener Voltage Nom Solid State Discrete Semiconductor Products - Diodes - Zener
Package DO-4; DO-4 DO-4
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
5 suppliers
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details