The Zener Diode, part number 10P4444, is a 10W device with a nominal Zener voltage of 18V, housed in a DO-4 case style. It features an anode-to-case standard polarity, with the option for reverse polarity by designating an "R" suffix in the part number. The diode operates within a temperature range of -65°C to +175°C and has a maximum power dissipation of 10W, which derates at 83.3 mW/°C above 55°C. The standard voltage tolerance is ±20%, with options for ±10% and ±5% by adding "A" or "B" suffixes, respectively. This diode is suitable for applications requiring stable voltage regulation and is RoHS compliant.
ZENER DIODE, 10W, 18V, DO-4; Zener Voltage Nom:18V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
DO4 10 WATT ZENER DIODES
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 10P4444 | 1N2982RB |
| Product Name | Zener Diode, 10W, 18V, Do-4; Zener Voltage Nom Solid State | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-4; DO-4 | DO-4 |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | |
| PD | 10000 milliwatts | |
| Tj | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) |