DO4 10 WATT ZENER DIODES Product overview: 1N2979RB from Solid State Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N2979RB can be used for catalog matching and distributor lookup.
DO4 10 WATT ZENER DIODES
ZENER DIODE, 10W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N2979RB | 1N2979RB | 10P4427 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 10W, 15V, Do-4; Zener Voltage Nom Solid State |
| Package | Box | DO-4 | DO-4; DO-4 |
| RoHS Compliant | RoHS | RoHS | |
| ZZT | 3 ohms | 3 ohms | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |
| Life Cycle Stage | Active |