Solid State, Inc. Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Solid State 1N2977B

Description
ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Solid State - 10P4412 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Solid State
10P4412
Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Solid State 10P4412
ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 13V, DO-4; Zener Voltage Nom:13V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 10P4412
Product Name Zener Diode, 10W, 13V, Do-4; Zener Voltage Nom Solid State
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers