Solid State, Inc. Discrete Semiconductor Products - Diodes - Zener 1N2974B

Description
DIODE ZENER 10V 10W DO4
Datasheet
Description
DIODE ZENER 10V 10W DO4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - 1N2974B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N2974B
Discrete Semiconductor Products - Diodes - Zener 1N2974B
DIODE ZENER 10V 10W DO4

DIODE ZENER 10V 10W DO4

Supplier's Site
Zener Diode, 10W, 10V, Do-4; Zener Voltage Nom Solid State - 10P4394 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10W, 10V, Do-4; Zener Voltage Nom Solid State
10P4394
Zener Diode, 10W, 10V, Do-4; Zener Voltage Nom Solid State 10P4394
ZENER DIODE, 10W, 10V, DO-4; Zener Voltage Nom:10V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10W, 10V, DO-4; Zener Voltage Nom:10V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1N2974B 10P4394
Product Name Discrete Semiconductor Products - Diodes - Zener Zener Diode, 10W, 10V, Do-4; Zener Voltage Nom Solid State
Life Cycle Stage Active
Package DO-4 DO-4; DO-4
VZ 10 volts
ZZT 3 ohms
IR 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1826999P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details