The Zener Diode, 10W, 8.2V, Do-4 is designed for voltage regulation applications. It features a nominal Zener voltage of 8.2V with a maximum power dissipation of 10 watts. The diode operates within a temperature range of -65°C to +175°C, making it suitable for various environmental conditions. It has a standard tolerance of ±20% on the nominal Zener voltage, with options for tighter tolerances available by adding suffixes to the part number. The diode is available in both standard (anode-to-case) and reverse polarity (cathode-to-case) configurations. This component is RoHS compliant, ensuring it meets environmental standards. Its robust specifications make it a reliable choice for engineers looking for a Zener diode in their projects.
DO4 10 WATT ZENER DIODES
ZENER DIODE, 10W, 8.2V, DO-4; Zener Voltage Nom:8.2V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N2972B | 10P4383 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 10W, 8.2V, Do-4; Zener Voltage Nom Solid State |
| Life Cycle Stage | Active | |
| Package | DO-4 | DO-4; DO-4 |
| VZ | 8.2 volts | |
| ZZT | 2 ohms | |
| IR | 50 mA |