Solid State, Inc. Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N2160

Description
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State - 14C3872 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
14C3872
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 14C3872
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14C3872
Product Name Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details