Solid State, Inc. Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 1N2158

Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 10P4263 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
10P4263
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 10P4263
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.19V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4263
Product Name Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
VF 35 volts
IF 10 mA
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details