Solid State, Inc. Standard Diode, 12A, 500V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1205A

Description
STANDARD DIODE, 12A, 500V, DO-4; Repetitive Peak Reverse Voltage:500V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 500V, DO-4; Repetitive Peak Reverse Voltage:500V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 500V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P4016 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 500V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P4016
Standard Diode, 12A, 500V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P4016
STANDARD DIODE, 12A, 500V, DO-4; Repetitive Peak Reverse Voltage:500V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 12A, 500V, DO-4; Repetitive Peak Reverse Voltage:500V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4016
Product Name Standard Diode, 12A, 500V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details