Solid State, Inc. Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1204A

Description
STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P4010 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P4010
Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P4010
STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 12A, 400V, DO-4; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4010
Product Name Standard Diode, 12A, 400V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219425 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
 - BAS40/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details