Solid State, Inc. Standard Diode, 12A, 300V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1203A

Description
STANDARD DIODE, 12A, 300V, DO-4; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 300V, DO-4; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 300V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P4004 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 300V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P4004
Standard Diode, 12A, 300V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P4004
STANDARD DIODE, 12A, 300V, DO-4; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 12A, 300V, DO-4; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P4004
Product Name Standard Diode, 12A, 300V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details