Solid State, Inc. 150V 12A Diode and Rectifier 1N1201A

Description
DIODE GEN PURP 150V 12A DO4 Product overview: 1N1201A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1201A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 12A DO4 Product overview: 1N1201A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1201A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 12A Diode and Rectifier - 280-1N1201A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 12A Diode and Rectifier
280-1N1201A
150V 12A Diode and Rectifier 280-1N1201A
DIODE GEN PURP 150V 12A DO4 Product overview: 1N1201A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1201A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 12A DO4 Product overview: 1N1201A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1201A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1201A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1201A
Discrete Semiconductor Products - Diodes - Rectifiers 1N1201A
DIODE GEN PURP 150V 12A DO4

DIODE GEN PURP 150V 12A DO4

Supplier's Site
Standard Diode, 12A, 150V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P3992 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 150V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P3992
Standard Diode, 12A, 150V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P3992
STANDARD DIODE, 12A, 150V, DO-4; Repetitive Peak Reverse Voltage:150V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 12A, 150V, DO-4; Repetitive Peak Reverse Voltage:150V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number 280-1N1201A 1N1201A 10P3992
Product Name 150V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 12A, 150V, Do-4; Repetitive Peak Reverse Voltage Solid State
Package Box
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data