Solid State, Inc. Standard Diode, 12A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1200A

Description
STANDARD DIODE, 12A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P3986 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P3986
Standard Diode, 12A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P3986
STANDARD DIODE, 12A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 12A, 100V, DO-4; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3986
Product Name Standard Diode, 12A, 100V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 17 volts
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details