Solid State, Inc. Standard Diode, 12A, 50V, Do-4; Repetitive Peak Reverse Voltage Solid State 1N1199A

Description
STANDARD DIODE, 12A, 50V, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 12A, 50V, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 12A, 50V, Do-4; Repetitive Peak Reverse Voltage Solid State - 10P3980 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 50V, Do-4; Repetitive Peak Reverse Voltage Solid State
10P3980
Standard Diode, 12A, 50V, Do-4; Repetitive Peak Reverse Voltage Solid State 10P3980
STANDARD DIODE, 12A, 50V, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: Yes

STANDARD DIODE, 12A, 50V, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10P3980
Product Name Standard Diode, 12A, 50V, Do-4; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4958 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details